OMEGA ENGINEERING, INC.
FLMH-3415BR -- FLOWMETER 3/4NPTF 15GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 3/4nptf 15Gpm Omega
FLMH-3415BR
Description
FLOWMETER 3/4"NPTF 15GPM
Description
FLOWMETER 3/4"NPTF 15GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1167 |
|
Product Name
|
Flowmeter 3/4nptf 15Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power
76 to 116 watts
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
57 SCFM (96.88 m³/hr)
Maximum Sound Level
30 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
485 SCFM (824 m³/hr)
Running Current
0.2400 amps
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2902 to ? in H2O (0.5421 to ? Torr)
Maximum Sound Level
41.8 dbA
View Details