OMEGA ENGINEERING, INC.
FLMH-3410BR -- FLOWMETER 3/4NPTF 10GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 3/4nptf 10Gpm Omega
FLMH-3410BR
Description
FLOWMETER 3/4"NPTF 10GPM
Description
FLOWMETER 3/4"NPTF 10GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1149 |
|
Product Name
|
Flowmeter 3/4nptf 10Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
97.82 SCFM (166 m³/hr)
Maximum Sound Level
48 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
57.8 SCFM (98.24 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details