OMEGA ENGINEERING, INC.
FLMH-3405SS -- FLOWMETER 3/4NPTF 5 GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 3/4nptf 5 Gpm Omega
FLMH-3405SS
Description
FLOWMETER 3/4"NPTF 5 GPM
Description
FLOWMETER 3/4"NPTF 5 GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1137 |
|
Product Name
|
Flowmeter 3/4nptf 5 Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
107 SCFM (182 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
118 SCFM (201 m³/hr)
Maximum Sound Level
60 dbA
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
39 watts
View Details