OMEGA ENGINEERING, INC.
FLMH-3405AL -- FLOWMETER 3/4NPTF 5 GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 3/4nptf 5 Gpm Omega
FLMH-3405AL
Description
FLOWMETER 3/4"NPTF 5 GPM
Description
FLOWMETER 3/4"NPTF 5 GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1125 |
|
Product Name
|
Flowmeter 3/4nptf 5 Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power
110 to 140 watts
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
57 SCFM (96.88 m³/hr)
Maximum Sound Level
30 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
48.73 SCFM (82.83 m³/hr)
Maximum Sound Level
40 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.2539 to ? in H2O (0.4744 to ? Torr)
Maximum Sound Level
37.1 dbA
View Details