OMEGA ENGINEERING, INC.
FLMH-3402SS -- FLOWMETER 3/4NPTF 2 GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 3/4nptf 2 Gpm Omega
FLMH-3402SS
Description
FLOWMETER 3/4"NPTF 2 GPM
Description
FLOWMETER 3/4"NPTF 2 GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1119 |
|
Product Name
|
Flowmeter 3/4nptf 2 Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
150 SCFM (255 m³/hr)
Maximum Sound Level
61 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
97.82 SCFM (166 m³/hr)
Nominal Voltage
24 volts
View Details