OMEGA ENGINEERING, INC.
FLMH-3402AL -- FLOWMETER 3/4NPTF 2 GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 3/4nptf 2 Gpm Omega
FLMH-3402AL
Description
FLOWMETER 3/4"NPTF 2 GPM
Description
FLOWMETER 3/4"NPTF 2 GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1107 |
|
Product Name
|
Flowmeter 3/4nptf 2 Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
160 to 180 SCFM (271 to 305 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10038 SCFM (17062 m³/hr)
Maximum Sound Level
95 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
108 SCFM (184 m³/hr)
Blower/Fan Type
Axial Fan
View Details