OMEGA ENGINEERING, INC.
FLMH-1415AL -- FLOWMETER 1/4NPTF 15GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1/4nptf 15Gpm Omega
FLMH-1415AL
Description
FLOWMETER 1/4"NPTF 15GPM
Description
FLOWMETER 1/4"NPTF 15GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1089 |
|
Product Name
|
Flowmeter 1/4nptf 15Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
15.49 SCFM (26.33 m³/hr)
Nominal Voltage
12 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
129 SCFM (219 m³/hr)
Maximum Sound Level
48 dbA
View Details