OMEGA ENGINEERING, INC.
FLMH-1410SS -- FLOWMETER 1/4NPTF 10GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1/4nptf 10Gpm Omega
FLMH-1410SS
Description
FLOWMETER 1/4"NPTF 10GPM
Description
FLOWMETER 1/4"NPTF 10GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1083 |
|
Product Name
|
Flowmeter 1/4nptf 10Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
55.1 SCFM (93.65 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
19.42 SCFM (33.01 m³/hr)
Maximum Sound Level
30 dbA
View Details