OMEGA ENGINEERING, INC.
FLMH-1410BR -- FLOWMETER 1/4NPTF 10GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1/4nptf 10Gpm Omega
FLMH-1410BR
Description
FLOWMETER 1/4"NPTF 10GPM
Description
FLOWMETER 1/4"NPTF 10GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1077 |
|
Product Name
|
Flowmeter 1/4nptf 10Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5000 SCFM (8499 m³/hr)
Maximum Sound Level
72 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
7 amps
View Details
Application
Industrial/Commercial Fans and Blowers
View Details