OMEGA ENGINEERING, INC.
FLMH-1405SS-UHT -- FLOWMETER 1/4NPTF 5GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1/4nptf 5Gpm Omega
FLMH-1405SS-UHT
Description
FLOWMETER 1/4"NPTF 5GPM
Description
FLOWMETER 1/4"NPTF 5GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1070 |
|
Product Name
|
Flowmeter 1/4nptf 5Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
11.71 inch (297 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
7000 SCFM (11898 m³/hr)
Maximum Sound Level
86 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
26.18 SCFM (44.5 m³/hr)
Maximum Static Pressure
0.2980 in H2O (0.5568 Torr)
View Details