OMEGA ENGINEERING, INC.
FLMH-1405SS-HT -- FLOWMETER 1/4NPTF 5GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1/4nptf 5Gpm Omega
FLMH-1405SS-HT
Description
FLOWMETER 1/4"NPTF 5GPM
Description
FLOWMETER 1/4"NPTF 5GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1066 |
|
Product Name
|
Flowmeter 1/4nptf 5Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6080 SCFM (10334 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1.82 SCFM (3.1 m³/hr)
Blower/Fan Type
Axial Fan
View Details