OMEGA ENGINEERING, INC.
FLMH-1405BR -- FLOWMETER 1/4NPTF 5GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1/4nptf 5Gpm Omega
FLMH-1405BR
Description
FLOWMETER 1/4"NPTF 5GPM
Description
FLOWMETER 1/4"NPTF 5GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1059 |
|
Product Name
|
Flowmeter 1/4nptf 5Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9 SCFM (15.3 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
155 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
73.9 SCFM (126 m³/hr)
Maximum Sound Level
34 dbA
View Details