OMEGA ENGINEERING, INC.
FLMH-1405AL -- FLOWMETER 1/4NPTF 5 GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1/4nptf 5 Gpm Omega
FLMH-1405AL
Description
FLOWMETER 1/4"NPTF 5 GPM
Description
FLOWMETER 1/4"NPTF 5 GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1053 |
|
Product Name
|
Flowmeter 1/4nptf 5 Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.3642 to ? in H2O (0.6804 to ? Torr)
Maximum Sound Level
41.5 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
52.95 SCFM (90 m³/hr)
Nominal Power
3 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5300 SCFM (9009 m³/hr)
Maximum Sound Level
76 dbA
View Details