OMEGA ENGINEERING, INC.
FLMH-1402SS-MA -- FLOWMETER 1/4NPTF 2GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1/4nptf 2Gpm Omega
FLMH-1402SS-MA
Description
FLOWMETER 1/4"NPTF 2GPM
Description
FLOWMETER 1/4"NPTF 2GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1049 |
|
Product Name
|
Flowmeter 1/4nptf 2Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.4213 to ? in H2O (0.7870 to ? Torr)
Maximum Sound Level
44.6 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8.47 SCFM (14.4 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
252 SCFM (429 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details