OMEGA ENGINEERING, INC.
FLMH-1402AL -- FLOWMETER 1/4NPTF 2GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1/4nptf 2Gpm Omega
FLMH-1402AL
Description
FLOWMETER 1/4"NPTF 2GPM
Description
FLOWMETER 1/4"NPTF 2GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1035 |
|
Product Name
|
Flowmeter 1/4nptf 2Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
36.73 SCFM (62.43 m³/hr)
Maximum Sound Level
36 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
40 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
83 SCFM (141 m³/hr)
Maximum Sound Level
38 dbA
View Details