OMEGA ENGINEERING, INC.
FLMH-1401SS-UHT -- FLOWMETER 1/4NPTF 1GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1/4nptf 1Gpm Omega
FLMH-1401SS-UHT
Description
FLOWMETER 1/4"NPTF 1GPM
Description
FLOWMETER 1/4"NPTF 1GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1034 |
|
Product Name
|
Flowmeter 1/4nptf 1Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
19.1 SCFM (32.46 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.0583 to ? in H2O (0.1089 to ? Torr)
Maximum Sound Level
24.91 dbA
View Details