OMEGA ENGINEERING, INC.
FLMH-1401SS-R1 -- FLOWMETER 1/4NPTF 1GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1/4nptf 1Gpm Omega
FLMH-1401SS-R1
Description
FLOWMETER 1/4"NPTF 1GPM
Description
FLOWMETER 1/4"NPTF 1GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH1032 |
|
Product Name
|
Flowmeter 1/4nptf 1Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power
27 to 21 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6400 SCFM (10878 m³/hr)
Maximum Sound Level
94 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
170 watts
View Details