OMEGA Engineering, Inc. Flomtr Two 10A@220Vac 1/2nptf Omega FLMH-1215BR-R2

Description
FLOMTR TWO 10A@220VAC 1/2"NPTF
Description
FLOMTR TWO 10A@220VAC 1/2"NPTF

Suppliers

Company
Product
Description
Supplier Links
Flomtr Two 10A@220Vac 1/2nptf Omega - 63AH1009 - Newark, An Avnet Company
Chicago, IL, United States
Flomtr Two 10A@220Vac 1/2nptf Omega
63AH1009
Flomtr Two 10A@220Vac 1/2nptf Omega 63AH1009
FLOMTR TWO 10A@220VAC 1/2"NPTF

FLOMTR TWO 10A@220VAC 1/2"NPTF

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 63AH1009
Product Name Flomtr Two 10A@220Vac 1/2nptf Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Thermostat Stego - 99AC3000 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DX 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.30 - Filter fan - 7F3081202055 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details