OMEGA ENGINEERING, INC.
FLMH-1210SS -- FLOWMETER 1/2NPTF 10GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1/2nptf 10Gpm Omega
FLMH-1210SS
Description
FLOWMETER 1/2"NPTF 10GPM
Description
FLOWMETER 1/2"NPTF 10GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH0993 |
|
Product Name
|
Flowmeter 1/2nptf 10Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5580 SCFM (9484 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details