OMEGA ENGINEERING, INC.
FLMH-1205BR -- FLOWMETER 1/2NPTF 5GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1/2nptf 5Gpm Omega
FLMH-1205BR
Description
FLOWMETER 1/2"NPTF 5GPM
Description
FLOWMETER 1/2"NPTF 5GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH0969 |
|
Product Name
|
Flowmeter 1/2nptf 5Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5580 SCFM (9484 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
4.5 amps
View Details
Application
Industrial/Commercial Fans and Blowers
View Details