OMEGA ENGINEERING, INC.
FLMH-1205AL -- FLOWMETER 1/2NPTF 5 GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1/2nptf 5 Gpm Omega
FLMH-1205AL
Description
FLOWMETER 1/2"NPTF 5 GPM
Description
FLOWMETER 1/2"NPTF 5 GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH0963 |
|
Product Name
|
Flowmeter 1/2nptf 5 Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power
30 to 25 watts
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5800 SCFM (9858 m³/hr)
Maximum Sound Level
84 dbA
View Details