OMEGA ENGINEERING, INC.
FLMH-1201BR -- FLOWMETER 1/2NPTF 1GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1/2nptf 1Gpm Omega
FLMH-1201BR
Description
FLOWMETER 1/2"NPTF 1GPM
Description
FLOWMETER 1/2"NPTF 1GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH0933 |
|
Product Name
|
Flowmeter 1/2nptf 1Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
65 SCFM (110 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
118 SCFM (201 m³/hr)
Maximum Sound Level
60 dbA
View Details
2 suppliers
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
2 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
82.6 SCFM (140 m³/hr)
Maximum Sound Level
38 dbA
View Details