OMEGA ENGINEERING, INC.
FLMH-1040SS -- FLOWMETER 1NPTF 40GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1nptf 40Gpm Omega
FLMH-1040SS
Description
FLOWMETER 1"NPTF 40GPM
Description
FLOWMETER 1"NPTF 40GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH0769 |
|
Product Name
|
Flowmeter 1nptf 40Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.1 SCFM (23.97 m³/hr)
Nominal Voltage
120 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
254 SCFM (432 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details