OMEGA ENGINEERING, INC.
FLMH-1040AL -- FLOWMETER 1NPTF 40GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1nptf 40Gpm Omega
FLMH-1040AL
Description
FLOWMETER 1"NPTF 40GPM
Description
FLOWMETER 1"NPTF 40GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH0756 |
|
Product Name
|
Flowmeter 1nptf 40Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
36.73 SCFM (62.43 m³/hr)
Maximum Sound Level
36 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1811 to ? in H2O (0.3384 to ? Torr)
Maximum Sound Level
32.07 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8 SCFM (13.6 m³/hr)
Maximum Static Pressure
0.0500 in H2O (0.0934 Torr)
View Details
3 suppliers