OMEGA ENGINEERING, INC.
FLMH-1030SS -- FLOWMETER 1NPTF 30GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1nptf 30Gpm Omega
FLMH-1030SS
Description
FLOWMETER 1"NPTF 30GPM
Description
FLOWMETER 1"NPTF 30GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH0750 |
|
Product Name
|
Flowmeter 1nptf 30Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5000 SCFM (8499 m³/hr)
Maximum Sound Level
83 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
124 SCFM (210 m³/hr)
Nominal Voltage
24 volts
View Details