OMEGA ENGINEERING, INC.
FLMH-1020SS -- FLOWMETER 1NPTF 20GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1nptf 20Gpm Omega
FLMH-1020SS
Description
FLOWMETER 1"NPTF 20GPM
Description
FLOWMETER 1"NPTF 20GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH0713 |
|
Product Name
|
Flowmeter 1nptf 20Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9.94 SCFM (16.9 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
462 SCFM (785 m³/hr)
Nominal Voltage
230 volts
View Details