OMEGA ENGINEERING, INC.
FLMH-1002BR -- FLOWMETER 1NPTF 2 GPM OMEGA
OMEGA Engineering, Inc.
Flowmeter 1nptf 2 Gpm Omega
FLMH-1002BR
Description
FLOWMETER 1"NPTF 2 GPM
Description
FLOWMETER 1"NPTF 2 GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH0634 |
|
Product Name
|
Flowmeter 1nptf 2 Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
56.5 SCFM (96.04 m³/hr)
Nominal Voltage
230 volts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power
30 to 25 watts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1236 to ? in H2O (0.2310 to ? Torr)
Maximum Sound Level
31.99 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details