OMEGA ENGINEERING, INC.
FLMG-14050SS-R1 -- FLOMTR 10A@220VAC 1/4 OMEGA
OMEGA Engineering, Inc.
Flomtr 10A@220Vac 1/4 Omega
FLMG-14050SS-R1
Description
FLOMTR 10A@220VAC 1/4"
Description
FLOMTR 10A@220VAC 1/4"
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH0464 |
|
Product Name
|
Flomtr 10A@220Vac 1/4 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power
27 to 21 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6000 SCFM (10198 m³/hr)
Maximum Sound Level
92 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
195 watts
View Details