Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
OMEGA ENGINEERING, INC.
FLMG-14012AL-R1 -- FLOMTR ONE 10A@220VAC 1/4 12 OMEGA
OMEGA Engineering, Inc.
Flomtr One 10A@220Vac 1/4 12 Omega
FLMG-14012AL-R1
Description
FLOMTR ONE 10A@220VAC 1/4" 12
Newark, An Avnet Company
Done
Description
FLOMTR ONE 10A@220VAC 1/4" 12
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Flomtr One 10A@220Vac 1/4 12 Omega
63AH0416
Flomtr One 10A@220Vac 1/4 12 Omega
63AH0416
FLOMTR ONE 10A@220VAC 1/4" 12
FLOMTR ONE 10A@220VAC 1/4" 12
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electronic Cooling Fans
Product Number
63AH0416
Product Name
Flomtr One 10A@220Vac 1/4 12 Omega
Application
Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Type 7F.30 - Filter fan
7F3081204250
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power
42 to 48 watts
View Details
Rosenberg USA
Axial Fan
86ME
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
636 SCFM (1080 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
RS Components, Ltd.
Axial Fans
1118322
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
11.77 SCFM (20 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Rego Electronics Inc.
SANYO DENKI Cooling Fans
Low Power Consumption Fans
Specs
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details