OMEGA Engineering, Inc. Flomtr One 10A@220Vac 1 150 Omega FLMG-10150BR-R1

Description
FLOMTR ONE 10A@220VAC 1" 150
Description
FLOMTR ONE 10A@220VAC 1" 150

Suppliers

Company
Product
Description
Supplier Links
Flomtr One 10A@220Vac 1 150 Omega - 63AH0250 - Newark, An Avnet Company
Chicago, IL, United States
Flomtr One 10A@220Vac 1 150 Omega
63AH0250
Flomtr One 10A@220Vac 1 150 Omega 63AH0250
FLOMTR ONE 10A@220VAC 1" 150

FLOMTR ONE 10A@220VAC 1" 150

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 63AH0250
Product Name Flomtr One 10A@220Vac 1 150 Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Fan Heater Hgl 046, 48 Vdc, 250W Rohs Compliant Stego - 70M7819 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DX 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 129 SCFM (219 m³/hr)
Maximum Sound Level 48 dbA
View Details
Axial Fans - 1442047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.94 SCFM (16.9 m³/hr)
Blower/Fan Type Axial Fan
View Details