OMEGA ENGINEERING, INC.
FLDO3304ST -- 65MM SS FOR OXYGEN OMEGA
OMEGA Engineering, Inc.
65Mm Ss For Oxygen Omega
FLDO3304ST
Description
65MM SS FOR OXYGEN
Description
65MM SS FOR OXYGEN
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH0028 |
|
Product Name
|
65Mm Ss For Oxygen Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
100 SCFM (170 m³/hr)
Maximum Sound Level
50 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
21.33 SCFM (36.26 m³/hr)
Nominal Voltage
12 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
30 to 36.48 SCFM (51 to 62 m³/hr)
Nominal Voltage
115 volts
View Details