OMEGA ENGINEERING, INC.
FLDH3501S -- 150MM SS FOR HYDROGEN OMEGA
OMEGA Engineering, Inc.
150Mm Ss For Hydrogen Omega
FLDH3501S
Description
150MM SS FOR HYDROGEN
Description
150MM SS FOR HYDROGEN
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH0008 |
|
Product Name
|
150Mm Ss For Hydrogen Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
26.63 SCFM (45.26 m³/hr)
Nominal Voltage
12 volts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1941 to ? in H2O (0.3626 to ? Torr)
Maximum Sound Level
36.5 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6080 SCFM (10334 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details