OMEGA ENGINEERING, INC.
FLDA3524C -- DIRECT READ 150MM SS AIR OMEGA
OMEGA Engineering, Inc.
Direct Read 150Mm Ss Air Omega
FLDA3524C
Description
DIRECT READ 150MM SS AIR
Description
DIRECT READ 150MM SS AIR
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH9970 |
|
Product Name
|
Direct Read 150Mm Ss Air Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
39 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
-22 to 131 F (-30 to 55 C)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
25.4 SCFM (43.17 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details