OMEGA ENGINEERING, INC.
FLDA3520C -- DIRECT READ 150MM SS AIR OMEGA
OMEGA Engineering, Inc.
Direct Read 150Mm Ss Air Omega
FLDA3520C
Description
DIRECT READ 150MM SS AIR
Description
DIRECT READ 150MM SS AIR
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH9965 |
|
Product Name
|
Direct Read 150Mm Ss Air Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3400 SCFM (5779 m³/hr)
Maximum Sound Level
74 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
105 SCFM (178 m³/hr)
Blower/Fan Type
Axial Fan
View Details