OMEGA ENGINEERING, INC.
FLDA3409ST -- DIRECT READ 150MM AL AIR OMEGA
OMEGA Engineering, Inc.
Direct Read 150Mm Al Air Omega
FLDA3409ST
Description
DIRECT READ 150MM AL AIR
Description
DIRECT READ 150MM AL AIR
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH9914 |
|
Product Name
|
Direct Read 150Mm Al Air Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
55.1 SCFM (93.65 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
220 SCFM (374 m³/hr)
Maximum Sound Level
57.3 dbA
View Details