OMEGA ENGINEERING, INC.
FLDA3408ST -- DIRECT READ 150MM AL AIR OMEGA
OMEGA Engineering, Inc.
Direct Read 150Mm Al Air Omega
FLDA3408ST
Description
DIRECT READ 150MM AL AIR
Description
DIRECT READ 150MM AL AIR
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH9913 |
|
Product Name
|
Direct Read 150Mm Al Air Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
172 SCFM (292 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
8 amps
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
140 SCFM (238 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details