OMEGA ENGINEERING, INC.
FLDA3403G -- DIRECT READ 150MM AL AIR OMEGA
OMEGA Engineering, Inc.
Direct Read 150Mm Al Air Omega
FLDA3403G
Description
DIRECT READ 150MM AL AIR
Description
DIRECT READ 150MM AL AIR
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH9908 |
|
Product Name
|
Direct Read 150Mm Al Air Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
8.70 inch (221 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8.47 SCFM (14.4 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
View Details