OMEGA ENGINEERING, INC.
FLDA3320ST -- DIRECT READ 65MM SS AIR OMEGA
OMEGA Engineering, Inc.
Direct Read 65Mm Ss Air Omega
FLDA3320ST
Description
DIRECT READ 65MM SS AIR
Description
DIRECT READ 65MM SS AIR
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH9899 |
|
Product Name
|
Direct Read 65Mm Ss Air Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
228 SCFM (387 m³/hr)
Running Current
0.1200 amps
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
127 watts
View Details