OMEGA ENGINEERING, INC.
FLDA3318ST -- DIRECT READ 65MM SS AIR OMEGA
OMEGA Engineering, Inc.
Direct Read 65Mm Ss Air Omega
FLDA3318ST
Description
DIRECT READ 65MM SS AIR
Description
DIRECT READ 65MM SS AIR
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH9897 |
|
Product Name
|
Direct Read 65Mm Ss Air Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
699 SCFM (1188 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
55.48 SCFM (94.3 m³/hr)
Blower/Fan Type
Axial Fan
View Details