OMEGA ENGINEERING, INC.
FLDA3313ST -- DIRECT READ 65MM SS AIR OMEGA
OMEGA Engineering, Inc.
Direct Read 65Mm Ss Air Omega
FLDA3313ST
Description
DIRECT READ 65MM SS AIR
Description
DIRECT READ 65MM SS AIR
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH9892 |
|
Product Name
|
Direct Read 65Mm Ss Air Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
171 SCFM (290 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
38 SCFM (64.59 m³/hr)
Nominal Voltage
24 volts
View Details