Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
OMEGA ENGINEERING, INC.
FLDA3218ST -- 65MM ALUMINUM AIR 40 LPM ROHS COMPLIANT OMEGA
OMEGA Engineering, Inc.
65Mm Aluminum Air 40 Lpm Rohs Compliant Omega
FLDA3218ST
Description
65MM ALUMINUM AIR 40 LPM ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
65MM ALUMINUM AIR 40 LPM ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
65Mm Aluminum Air 40 Lpm Rohs Compliant Omega
62AH9873
65Mm Aluminum Air 40 Lpm Rohs Compliant Omega
62AH9873
65MM ALUMINUM AIR 40 LPM ROHS COMPLIANT: YES
65MM ALUMINUM AIR 40 LPM ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electronic Cooling Fans
Product Number
62AH9873
Product Name
65Mm Aluminum Air 40 Lpm Rohs Compliant Omega
Application
Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
60x60x25mm, 12 VDC, 23.366 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan
FAD1-06025CBHW12-A
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
23.37 SCFM (39.72 m³/hr)
Maximum Static Pressure
0.2520 in H2O (0.4708 Torr)
View Details
3
suppliers
Rosenberg USA
Axial Fan
E67-50074
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3850 SCFM (6544 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Pelonis Technologies, Inc.
8026-7 Series 1.30 Watt (W) Power Brushless Direct Current (DC) Axial Fan
C8026M05BPLP1b-7
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level
27.8 dbA
View Details
STEGO
FILTER FAN PLUS - DC LINE AIRFLOW DIRECTION "IN": FILTER FAN FPI 018
01870.1-30
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10 to 13.53 SCFM (17 to 23 m³/hr)
Nominal Voltage
48 volts
View Details