OMEGA ENGINEERING, INC.
FL901G -- WATER FLOWMETER .64 GPM OMEGA
OMEGA Engineering, Inc.
Water Flowmeter .64 Gpm Omega
FL901G
Description
WATER FLOWMETER .64 GPM
Description
WATER FLOWMETER .64 GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH2409 |
|
Product Name
|
Water Flowmeter .64 Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
100 SCFM (170 m³/hr)
Maximum Sound Level
50 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
Nominal Voltage
115 volts
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
View Details