OMEGA ENGINEERING, INC.
FL7412 -- ACRYLIC ROTOMETER NACE OMEGA
OMEGA Engineering, Inc.
Acrylic Rotometer Nace Omega
FL7412
Description
ACRYLIC ROTOMETER NACE
Description
ACRYLIC ROTOMETER NACE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH2368 |
|
Product Name
|
Acrylic Rotometer Nace Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
560 SCFM (952 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
104 SCFM (177 m³/hr)
Maximum Sound Level
43 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
97 SCFM (165 m³/hr)
Maximum Static Pressure
0.3500 in H2O (0.6539 Torr)
View Details
3 suppliers