OMEGA ENGINEERING, INC.
FL7311 -- ACRYLIC ROTOMETER NACE OMEGA
OMEGA Engineering, Inc.
Acrylic Rotometer Nace Omega
FL7311
Description
ACRYLIC ROTOMETER NACE
Description
ACRYLIC ROTOMETER NACE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH2360 |
|
Product Name
|
Acrylic Rotometer Nace Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
19.42 SCFM (33.01 m³/hr)
Maximum Sound Level
30 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
120 watts
View Details