OMEGA ENGINEERING, INC.
FL605P -- WATER FLOWMETER 61 GPM OMEGA
OMEGA Engineering, Inc.
Water Flowmeter 61 Gpm Omega
FL605P
Description
WATER FLOWMETER 61 GPM
Description
WATER FLOWMETER 61 GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH2318 |
|
Product Name
|
Water Flowmeter 61 Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3600 SCFM (6119 m³/hr)
Maximum Sound Level
74 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
96.96 SCFM (165 m³/hr)
Blower/Fan Type
Axial Fan
View Details