OMEGA ENGINEERING, INC.
FL604P -- WATER FLOWMETER 26 GPM OMEGA
OMEGA Engineering, Inc.
Water Flowmeter 26 Gpm Omega
FL604P
Description
WATER FLOWMETER 26 GPM
Description
WATER FLOWMETER 26 GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH2316 |
|
Product Name
|
Water Flowmeter 26 Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
7.77 inch (197 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
21.54 SCFM (36.62 m³/hr)
Maximum Sound Level
32 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details