Rotometer for air and water applications. SPECIFICATIONS Accuracy: ±3% of full scale, Repeatability: ±1% Scale: 127 mm (5"), Wetted Parts: 316 stainless steel borosilicate glass, EPR O-Rings, Max. Temp.: 93°C (200°F), Connections: FNPT
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | FL600 |
| Product Name | Stainless Steel Frame Flowmeter |
| Approvals | NIST |
| Product Standards | RoHS |
| Process Media Type | Liquid; Gas |
| Operating Pressure | 125 to 250 psi (87.97 to 176 m H2O) |
| Media Temperature | 199 F (93 C) |