OMEGA Engineering, Inc. Rotometers Omega FL45205A

Description
Rotometers: Direct read, no valve RoHS Compliant: Yes
Description
Rotometers: Direct read, no valve RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rotometers Omega - 63AH2269 - Newark, An Avnet Company
Chicago, IL, United States
Rotometers Omega
63AH2269
Rotometers Omega 63AH2269
Rotometers: Direct read, no valve RoHS Compliant: Yes

Rotometers: Direct read, no valve RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 63AH2269
Product Name Rotometers Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PFFT60002 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.31 - Reverse flow filter fan - 7F3190244250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Axial Fan - 125DS 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details