OMEGA Engineering, Inc. Flow Sensors - Industrial FL4212-V

Description
VARIABLE AREA FLOW METER, OEM-ST
Request a Quote Datasheet
Description
VARIABLE AREA FLOW METER, OEM-ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - Industrial - 5880-FL4212-V-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
5880-FL4212-V-ND
Flow Sensors - Industrial 5880-FL4212-V-ND
VARIABLE AREA FLOW METER, OEM-ST

VARIABLE AREA FLOW METER, OEM-ST

Buy Now Datasheet
Flow Sensor, 2.36Lpm, 100Psi; Flow Rate Min Omega - 63AH2190 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 2.36Lpm, 100Psi; Flow Rate Min Omega
63AH2190
Flow Sensor, 2.36Lpm, 100Psi; Flow Rate Min Omega 63AH2190
FLOW SENSOR, 2.36LPM, 100PSI; Flow Rate Min:0.24l/min; Flow Rate Max:2.36l/min; Pressure Max:100psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:6%; Port Size:0.25"; Product Range:FL4000 Series

FLOW SENSOR, 2.36LPM, 100PSI; Flow Rate Min:0.24l/min; Flow Rate Max:2.36l/min; Pressure Max:100psi; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:6%; Port Size:0.25"; Product Range:FL4000 Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flow Meters Liquid Flow Meters
Product Number 5880-FL4212-V-ND 63AH2190
Product Name Flow Sensors - Industrial Flow Sensor, 2.36Lpm, 100Psi; Flow Rate Min Omega
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Flow Meters, Vera Mag - Field-Proven Electromagnetic Flanged Flow Meter, VM5K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Operating Temperature 14 to 140 F (-10 to 60 C)
Process Media Type Liquid
View Details
VN Compact Electromagnetic Flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
View Details
Flow Sensors - 3610228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 99.93 psi (70.33 m H2O)
Gas Volumetric Flow Rate 0.1412 to 1.27 SCFM (0.2401 to 2.16 m³/hr)
View Details
Measurement - Flow - ultrasonic-Flow-meters - 159300379 - Georg Fischer Piping Systems Ltd
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details