OMEGA ENGINEERING, INC.
FL-W7114 -- DISPLAY FLOWMETERS 6 GPM OMEGA
OMEGA Engineering, Inc.
Display Flowmeters 6 Gpm Omega
FL-W7114
Description
DISPLAY FLOWMETERS 6 GPM
Description
DISPLAY FLOWMETERS 6 GPM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH8764 |
|
Product Name
|
Display Flowmeters 6 Gpm Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
590 SCFM (1002 m³/hr)
Running Current
0.2400 amps
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
9.5 amps
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
34 SCFM (57.79 m³/hr)
Maximum Static Pressure
0.1160 in H2O (0.2167 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5500 SCFM (9348 m³/hr)
Maximum Sound Level
84 dbA
View Details